Mechanical Power Transmission
Category Selection
View Parts from CategoryParts from Mechanical Power Transmission Category
SHAFT, FLEXIBLE; Rotational Speed Max:-; Coupling Body Size:-; Torque:-; Overall Length:100mm; Coupling Material:Aluminium; External Diameter:-; Bore Size:-; Product Range:-; Bore Diameter Max:3.2mm; Bore Diameter Min:1mm; External RoHS Compliant: NA
COUPLING, 6X6; Rotational Speed Max:-; Coupling Body Size:5801; Torque:-; Overall Length:28.5mm; Coupling Material:Steel; External Diameter:28.5mm; Bore Size:6mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; RoHS Compliant: NA
COUPLING, 1/4X1/4; Rotational Speed Max:-; Coupling Body Size:5801; Torque:-; Overall Length:28.5mm; Coupling Material:Steel; External Diameter:28.5mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA
COUPLING, 10X10; Rotational Speed Max:-; Coupling Body Size:5802; Torque:-; Overall Length:44.5mm; Coupling Material:Steel; External Diameter:47.6mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; RoHS Compliant: NA
COUPLING, 12X12; Rotational Speed Max:-; Coupling Body Size:5803; Torque:-; Overall Length:54mm; Coupling Material:Steel; External Diameter:54mm; Bore Size:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:12mm; Bore RoHS Compliant: NA
COUPLING, FLEX-M, 10X10; Rotational Speed Max:-; Coupling Body Size:33; Torque:5.6N-m; Overall Length:40.1mm; Coupling Material:Aluminium; External Diameter:33.5mm; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore RoHS Compliant: NA
COUPLING, 3X3; Rotational Speed Max:-; Coupling Body Size:-; Torque:0.65N-m; Overall Length:14.2mm; Coupling Material:Aluminium; External Diameter:9.52mm; Bore Size:3mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter RoHS Compliant: NA