Mechanical Power Transmission

Category Selection

View Parts from Category

Parts from Mechanical Power Transmission Category

Viewing page 1 of 5
1 to 20 of 87 parts currently displaying
257P24.F from Huco
Huco

BORE ADAPTOR, 10MM, PK2; Length:8.1mm; Material:Brass; Bore Diameter Nom:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

RPGBIM01 from Red Lion Controls
Red Lion Controls

ENCODER BORE SLEEVE KIT; Length:-; Material:-; Bore Diameter Nom:11mm; Product Range:-; Bore Diameter Max:14mm RoHS Compliant: Yes

RPGBIM02 from Red Lion Controls
Red Lion Controls

ENCODER BORE SLEEVE; Length:-; Material:-; Bore Diameter Nom:6mm; Product Range:-; Bore Diameter Max:10mm; Bore Diameter Min:6mm RoHS Compliant: Yes

RPGBSI01 from Red Lion Controls
Red Lion Controls

ENCODER BORE SLEEVE; Length:-; Material:-; Bore Diameter Nom:15.875mm; Product Range:-; Bore Diameter Max:0.625" RoHS Compliant: Yes

271P.25.28.F from Huco

CLUTCH, FRICTION; Output Power:-; External Diameter:25.8mm; Bore Diameter Nom:8mm; Rotational Speed Max:1000rpm; Torque:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:26.4mm; Operating Temperature Max:80°C RoHS Compliant: NA

279P.25.28.F from Huco

CLUTCH, FRICTION; Output Power:-; External Diameter:25.8mm; Bore Diameter Nom:8mm; Rotational Speed Max:1000rpm; Torque:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:32.4mm; Operating Speed Max:1000rpm; Operating TemperatureRoHS Compliant: NA

40621 from Pepperl+Fuchs
Pepperl+Fuchs

COUPLING, 6X6; Coupling Material:-; Torque:-; External Diameter:-; Rotational Speed Max:-; Bore Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bore Diameter Max:6mm; Spindle Diameter:6mm RoHS Compliant: NA

53986 from Pepperl+Fuchs
Pepperl+Fuchs

COUPLING, 6X10; Coupling Material:-; Torque:-; External Diameter:-; Rotational Speed Max:-; Bore Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

45021 from Pepperl+Fuchs
Pepperl+Fuchs

COUPLING, 10X10; Coupling Material:-; Torque:-; External Diameter:-; Rotational Speed Max:-; Bore Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

103P13.2222.F from Huco

UNIVERSAL JOINT, 6X6; Coupling Material:Acetal; Torque:0.85N-m; External Diameter:14.3mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; External RoHS Compliant: NA

103P16.3232.F from Huco

UNIVERSAL JOINT, 10X10; Coupling Material:Acetal; Torque:1.6N-m; External Diameter:17.5mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; External RoHS Compliant: NA

207P18.2222.F from Huco

COUPLING, UNI-LAT, 6X6; Coupling Material:Brass; Torque:-; External Diameter:19.1mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; Coupling Body RoHS Compliant: NA

207P27.3232.F from Huco

COUPLING, UNI-LAT, 10X10; Coupling Material:Brass; Torque:-; External Diameter:28mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; Coupling Body RoHS Compliant: NA

103P09.2020.F from Huco

UNIVERSAL JOINT, 5X5, PK2; Coupling Material:Acetal; Torque:0.36N-m; External Diameter:11.1mm; Rotational Speed Max:-; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:5mm; Bore Diameter Min:5mm; ExternalRoHS Compliant: NA

45018 from Pepperl+Fuchs
Pepperl+Fuchs

COUPLING, 10X10; Coupling Material:-; Torque:-; External Diameter:-; Rotational Speed Max:-; Bore Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bore Diameter Max:10mm; Rotational Speed:3000rpm; Spindle Diameter:10 RoHS Compliant: NA

047-3000 from Elma
Elma

BUSH, THREADED, 6MM; Coupling Material:Brass; Torque:-; External Diameter:6mm; Rotational Speed Max:-; Bore Size:15.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Spindle Diameter:6mm; Thread Size:M10 x 0.75; Thread Typ RoHS Compliant: Yes

Prb

External Diameter:89.9mm; External Depth:1.6mm; Material:Rubber; Product Range:- RoHS Compliant: NA

Prb

External Diameter:17.8mm; External Depth:1.4mm; Material:Rubber; Product Range:- RoHS Compliant: NA

Prb

External Diameter:74.42mm; External Depth:1.9mm; Material:Rubber; Product Range:- RoHS Compliant: NA

Prb

External Diameter:105.16mm; External Depth:1.98mm; Material:Rubber; Product Range:- RoHS Compliant: NA

See more parts featured in this category or return to Fasteners & Mechanical
Viewing page 1 of 5
1 to 20 of 87 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us