Gears
Parts from Gears Category
GEAR, BEVEL, ACETAL; Gear Material:Acetal; No. of Teeth:30; Tensile Strength N/m2:-; Flange Diameter:-; Torque:24.1N-m; Bore Size:8mm; Module Number:1; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Diameter:31.1mm; RoHS Compliant: NA
RACK, STEEL, MODULE 0.5, 250MM; Gear Material:Steel; No. of Teeth:-; Tensile Strength N/m2:-; Flange Diameter:-; Torque:-; Bore Size:-; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Width:4mm; Height:6mm; RoHS Compliant: NA
RACK, ACETAL, MODULE 0.5; Gear Material:Acetal; No. of Teeth:-; Tensile Strength N/m2:-; Flange Diameter:-; Torque:-; Bore Size:-; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Width:4mm; Height:4.5mm; RoHS Compliant: NA
RACK, ACETAL, MODULE 0.5; Gear Material:Acetal; No. of Teeth:-; Tensile Strength N/m2:-; Flange Diameter:-; Torque:-; Bore Size:-; Module Number:0.5; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Width:4mm; Height:6mm; RoHS Compliant: NA
RACK, ACETAL, MODULE 1; Gear Material:Acetal; No. of Teeth:-; Tensile Strength N/m2:-; Flange Diameter:-; Torque:-; Bore Size:-; Module Number:1.0; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Width:9mm; Height:9mm; RoHS Compliant: NA