Hex Nuts
Parts from Hex Nuts Category
MS27514-11B ROHS COMPLIANT: NO
FLAT NUT, M8, BRASS; Thread Size - Imperial:-; Thread Size - Metric:M8; Fastener Material:Brass; Fastener Plating:Nickel; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
FLAT NUT, M16, BRASS; Thread Size - Imperial:-; Thread Size - Metric:M16; Fastener Material:Brass; Fastener Plating:Nickel; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
FLAT NUT, PG9, BRASS; Thread Size - Imperial:-; Thread Size - Metric:PG9; Fastener Material:Brass; Fastener Plating:Nickel; Product Range:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
FULL NUT, STAINLESS STEEL, A2, M10; Thread Size - Imperial:-; Thread Size - Metric:M10; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Thread Size RoHS Compliant: Yes
FULL NUT, STEEL, M10; Thread Size - Imperial:-; Thread Size - Metric:M10; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
FULL NUT, STAINLESS STEEL, A2, M12; Thread Size - Imperial:-; Thread Size - Metric:M12; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Thread Size RoHS Compliant: Yes
FULL NUT, STEEL, M12; Thread Size - Imperial:-; Thread Size - Metric:M12; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
FULL NUT, STEEL, M16; Thread Size - Imperial:-; Thread Size - Metric:M16; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
NUT, M2.5, STEEL, ZINC; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Fastener Material:Stainless Steel A2; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
FULL NUT, BRASS, NP, M2.5; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Fastener Material:Brass; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Material:Brass; Thread Size: RoHS Compliant: Yes
FULL NUT, STEEL, BZP, M2.5; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
NUT, M2, STEEL, ZINC; Thread Size - Imperial:-; Thread Size - Metric:M2; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
FULL NUT, STEEL, M2; Thread Size - Imperial:-; Thread Size - Metric:M2; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
FULL NUT, STAINLESS STEEL, A2, M3.5; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Stainless Steel; Thread S RoHS Compliant: Yes
FULL NUT, BRASS, NP, M3.5; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Fastener Material:Brass; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Material:Brass; Thread Size: RoHS Compliant: Yes
FULL NUT, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Fastener Material:Steel; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
FULL NUT, STAINLESS STEEL, A2, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes