Hinges
Parts from Hinges Category
HINGE BOTTOM ASM
HINGE, POLYCARBONATE, 40MM X 40MM; Fastener Plating:-; Mounting Hole Dia:5.3mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:- RoHS Compliant: Yes
HINGE, POLYAMIDE, 50X50MM; Fastener Plating:-; Mounting Hole Dia:6.4mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:6mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
HINGE, POLYAMIDE, 60X60MM; Fastener Plating:-; Mounting Hole Dia:8.5mm; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:8mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: Yes
HINGE, W/BOLT, POLYAMIDE, 40X40MM; Fastener Plating:-; Mounting Hole Dia:-; Thread Length:12mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
HINGE, STAINLESS STEEL, 75 X 75MM; Fastener Plating:-; Mounting Hole Dia:5.5mm; Thread Length:8mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:7mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
HINGE, ZINC DIE CAST, 40MM X 40MM; Fastener Plating:-; Mounting Hole Dia:-; Thread Length:15mm; Thread Size - Imperial:-; Thread Size - Metric:M5; Ball Diameter:4mm; Push-Pull Force Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
HINGE, PLASTIC, ADJUSTABLE, BLACK, LARGE; Mounting Hole Dia:-; Thread Length:-; Ball Diameter:-; Push-Pull Force Max:-; Product Range:- RoHS Compliant: Yes