Brass Inserts
Parts from Brass Inserts Category
BRASS INSERT, UNHEADED, M3.5; Thread Size - Metric:M3.5; Wall Thickness Min:2.1mm; Body Length:7.1mm; External Diameter:5.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M3; Thread Size - Metric:M3; Wall Thickness Min:-; Body Length:7.3mm; External Diameter:4.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M3; Thread Size - Metric:M3; Wall Thickness Min:1.8mm; Body Length:5.8mm; External Diameter:4.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M3; Thread Size - Metric:M3; Wall Thickness Min:3.2mm; Body Length:4.7mm; External Diameter:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M4; Thread Size - Metric:M4; Wall Thickness Min:-; Body Length:10.2mm; External Diameter:6.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M4; Thread Size - Metric:M4; Wall Thickness Min:2.4mm; Body Length:8.1mm; External Diameter:6.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M4; Thread Size - Metric:M4; Wall Thickness Min:4mm; Body Length:7.9mm; External Diameter:5.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M5; Thread Size - Metric:M5; Wall Thickness Min:-; Body Length:11.2mm; External Diameter:7.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M5; Thread Size - Metric:M5; Wall Thickness Min:2.8mm; Body Length:9.5mm; External Diameter:6.9mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M5; Thread Size - Metric:M5; Wall Thickness Min:4.8mm; Body Length:9.4mm; External Diameter:6.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M6; Thread Size - Metric:M6; Wall Thickness Min:3.6mm; Body Length:12.7mm; External Diameter:8.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes
BRASS INSERT, UNHEADED, M6; Thread Size - Metric:M6; Wall Thickness Min:6mm; Body Length:12.6mm; External Diameter:7.9mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Fastener Material:Brass RoHS Compliant: Yes