Cooling & Thermal Management

Thermal management refers to the process of using heat transfer and temperature monitoring devices to remove excess heat from one area to another. A thermal management system uses modern electronic tools and processes that help control thermal energy released by heat-generating components. When electronic devices give off excess heat, they become susceptible to errors and failure. If left unattended, the devices can catch fire. The computer is a good example. When someone has been intensely playing games for hours, the computer’s CPU and GPU become very hot and the game’s quality is affected. If this happens all the time, it will eventually affect the general condition of the device. This is why cooling & thermal management is essential for any electronic product.

When electronic devices give off excess heat, they become susceptible to errors and failure. If left unattended, the devices can catch fire. The computer is a good example. When someone has been intensely playing games for hours, the computer’s CPU and GPU become very hot and the game’s quality is affected. If this happens all the time, it will eventually affect the general condition of the device. This is why cooling & thermal management is essential for any electronic product.

In electronics, cooling & thermal management means moving heat away from the product.

Techniques and Methodologies

  • Convective air cooling is a cooling method that uses convection currents. Heat or warm air rises and moves away from the component. Cooler air gets in and replaces the warm air.
  • Heat sinks are extremely popular and used by many in electronics. This thin metal object transfers heat released by a device into a medium. Thus, the heat is moved away from the device resulting to better temperature.
  • Heat pipes move heat between two interfaces (hot and cold) using phase transition and thermal conductivity. Heat is released after the vapor travels through the heat pipe. The vapor turns back into liquid, thus releasing heat.
  • Forced air cooling is when there is a positive flow (more air is driven into a system than what is being pumped out).
  • Cold plates are thick metal plates equipped with flow paths that allow heat-transfer fluid to go through it. Excess electrical heat absorbed by the plates is then dissipated with the help of liquid cooling.

Applications

Cooling & thermal management are used for/in the following applications:

  • Batteries
  • Soldering
  • Personal computers (specifically in CPUs and GPUs)
Home Categories Electromechanical
Cooling & Thermal Management

Category Selection

View Parts from Category

Parts from Cooling & Thermal Management Category

Viewing page 1 of 4978
1 to 20 of 99542 parts currently displaying
K2E200-AD20-01 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 200MM, 230VAC, 544CFM; Supply Voltage:230V; Current Type:AC; Fan Frame Size:245.5mm; External Depth:90mm; Flow Rate - Imperial:544cu.ft/min; Flow Rate - Metric:15.4m³/min; Noise Rating:-; Bearing Type:Ball; IP Rating:IP44 RoHS Compliant: Yes

K2E200-AD08-02 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 200MM, 115VAC, 550CFM; Supply Voltage:115V; Current Type:AC; Fan Frame Size:245.5mm; External Depth:90mm; Flow Rate - Imperial:550cu.ft/min; Flow Rate - Metric:15.58m³/min; Noise Rating:-; Bearing Type:Ball; IP Rating:IP44RoHS Compliant: Yes

K3G200-AD11-02 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 200MM, 115VAC, 506CFM; Supply Voltage:115V; Current Type:AC; Fan Frame Size:245.5mm; External Depth:90mm; Flow Rate - Imperial:506cu.ft/min; Flow Rate - Metric:14.32m³/min; Noise Rating:-; Bearing Type:Ball; IP Rating:IP54RoHS Compliant: Yes

K3G200-AD21-01 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 200MM, 230VAC, 547CFM; Supply Voltage:230V; Current Type:AC; Fan Frame Size:245.5mm; External Depth:90mm; Flow Rate - Imperial:547cu.ft/min; Flow Rate - Metric:15.48m³/min; Noise Rating:-; Bearing Type:Ball; IP Rating:IP54RoHS Compliant: Yes

F17FA-03MC from Nidec Copal Electronics
Nidec Copal Electronics

AXIAL FAN, 17MM, 3.3VDC, 0.353CFM, 5DBA; Supply Voltage:3.3V; Current Type:DC; Fan Frame Size:17mm; External Depth:5mm; Noise Rating:5dBA; Flow Rate - Imperial:0.353cu.ft/min; Flow Rate - Metric:0.01m3/min; Bearing Type:Sleeve; PowerRoHS Compliant: Yes

412FM from Ebm-Papst
Ebm-Papst

AXIAL FAN, 40X10MM, 12V, 3.5CFM, 17DBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Flow Rate - Imperial:3.5cu.ft/min; Flow Rate - Metric:6m³/h; Noise Rating:17dBA; Bearing Type:Sleeve RoHS Compliant: Yes

DV6224 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 172MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:172mm; External Depth:51mm; Flow Rate - Imperial:317.8cu.ft/min; Flow Rate - Metric:540m³/h; Noise Rating:63dBA; Bearing Type:Ball; Current Rating:- RoHS Compliant: Yes

405 from Ebm-Papst

405

View Details or Pricing
Ebm-Papst

TUBE AXIAL DC FAN; Supply Voltage:5V; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Flow Rate - Imperial:5.9cu.ft/min; Flow Rate - Metric:10m³/h; Noise Rating:18dBA; Bearing Type:Sleeve; Current Rating:-; Power Rating:- RoHS Compliant: Yes

8412NGLV from Ebm-Papst
Ebm-Papst

DC FAN, AXIAL, 80MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Flow Rate - Imperial:19.4cu.ft/min; Flow Rate - Metric:33m³/h; Noise Rating:12dBA; Bearing Type:Sleeve; Current Rating:- RoHS Compliant: Yes

3412NGHH from Ebm-Papst
Ebm-Papst

DC FAN, AXIAL, 92MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Flow Rate - Imperial:60cu.ft/min; Flow Rate - Metric:102m³/h; Noise Rating:39dBA; Bearing Type:Sleeve; Current Rating:- RoHS Compliant: Yes

3414NGH from Ebm-Papst
Ebm-Papst

AXIAL FAN, 92MM, 24VDC, 55.3CFM, 36DBA; Supply Voltage:24V; Current Type:DC; Fan Frame Size:92mm; External Depth:25mm; Flow Rate - Imperial:55.3cu.ft/min; Flow Rate - Metric:94m³/h; Noise Rating:36dBA; Bearing Type:Sleeve RoHS Compliant: Yes

405F from Ebm-Papst

405F

View Details or Pricing
Ebm-Papst

TUBE AXIAL DC FAN; Supply Voltage:5V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Flow Rate - Imperial:4.7cu.ft/min; Flow Rate - Metric:8m³/h; Noise Rating:22.1dBA; Bearing Type:Sleeve; Current Rating:-; Power Rating:-RoHS Compliant: Yes

412H from Ebm-Papst

412H

View Details or Pricing
Ebm-Papst

FAN, AXIAL, 40MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:20mm; Flow Rate - Imperial:7.95cu.ft/min; Flow Rate - Metric:13.5m³/h; Noise Rating:29dBA; Bearing Type:Sleeve; Current Rating:- RoHS Compliant: Yes

4312-143 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 119MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:119mm; External Depth:32mm; Flow Rate - Imperial:105.9cu.ft/min; Flow Rate - Metric:180m³/h; Noise Rating:47dBA; Bearing Type:Ball; Current Rating:- RoHS Compliant: Yes

612FL from Ebm-Papst
Ebm-Papst

AXIAL FAN, 119MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Flow Rate - Imperial:11.2cu.ft/min; Flow Rate - Metric:19m³/h; Noise Rating:16dBA; Bearing Type:Sleeve; Current Rating:- RoHS Compliant: Yes

8414NGM from Ebm-Papst
Ebm-Papst

TUBE AXIAL DC FAN; Supply Voltage:24V; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Flow Rate - Imperial:34.1cu.ft/min; Flow Rate - Metric:58m³/h; Noise Rating:26dBA; Bearing Type:Sleeve; Current Rating:- RoHS Compliant: Yes

8414NML from Ebm-Papst
Ebm-Papst

AXIAL FAN, 80MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:80mm; External Depth:25mm; Flow Rate - Imperial:26.5cu.ft/min; Flow Rate - Metric:45m³/h; Noise Rating:21dBA; Bearing Type:Ball; Current Rating:- RoHS Compliant: Yes

W2G115-AE31-01 from Ebm-Papst
Ebm-Papst

AXIAL FAN, 127MM, 24VDC; Supply Voltage:24V; Current Type:DC; Fan Frame Size:127mm; External Depth:38mm; Flow Rate - Imperial:130cu.ft/min; Flow Rate - Metric:3.68m³/min; Noise Rating:48dBA; Bearing Type:Ball; Current Rating:- RoHS Compliant: Yes

W4E250-CH02-70 from Ebm-Papst
Ebm-Papst

AXIAL FAN; Supply Voltage:230V; Current Type:AC; Fan Frame Size:250mm; External Depth:87mm; Flow Rate - Imperial:645cu.ft/min; Flow Rate - Metric:1200m³/h; Noise Rating:58dBA; Bearing Type:Ball; Power Connection Type:Wire Leaded RoHS Compliant: Yes

255N from Ebm-Papst

255N

View Details or Pricing
Ebm-Papst

AXIAL FAN, 25MM, 5VDC; Supply Voltage:5V; Current Type:DC; Fan Frame Size:25mm; External Depth:8mm; Flow Rate - Imperial:1.9cu.ft/min; Flow Rate - Metric:3.2m³/h; Noise Rating:16dBA; Bearing Type:Sleeve; Current Rating:-; Depth:8mm RoHS Compliant: Yes

See more parts featured in this category or return to Electromechanical
Viewing page 1 of 4978
1 to 20 of 99542 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us