Plug & Socket Connector Contacts
Parts from Plug & Socket Connector Contacts Category
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:M20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:10AWG; Contact Material:Copper RoHS Compliant: Yes
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Standard .093" 1189 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, PIN, 28-22AWG, CRIMP; Product Range:566 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:566 Series Waterproof Male Housings RoHS Compliant: Yes
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Connectors RoHS Compliant: Yes
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:570 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:567, 568, 570 Series Waterproof Male Housings RoHS Compliant: Yes
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:KK 7879 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes
Contact, Flexi-MateT, 503485 Series, Pin, 28 AWG, 26 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
DITTO CRP TER CU-NI 24-26AWG ROHS COMPLIANT: YES
MICROFIT 3.0 M CRP TERM CHN 15AU 18AWG ROHS COMPLIANT: YES
MICROFIT 3.0 M CRP TERM CHN 30AU 18AWG ROHS COMPLIANT: YES
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:L1NK 250 46626 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 28-26AWG, CRIMP; Product Range:L1NK 250 46626 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
CP65 WTW FEMALE TERMINAL AWG16-20 ROHS COMPLIANT: YES
CP65 WTW FEMALE TERMINAL AWG22-24 ROHS COMPLIANT: YES