Connector Contacts
Parts from Connector Contacts Category
CRIMP PIN, 4.2MM, 22-28 AWG; Product Range:WR-MPC4 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Plug Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Current Rating:9A; Contact RoHS Compliant: Yes
CONTACT, SOCKET, 24-18 AWG, CRIMP; Product Range:WR-MPC4 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Receptacle Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current RoHS Compliant: Yes
CRIMP SOCKET, 4.2MM, 22-28 AWG; Product Range:WR-MPC4 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Receptacle Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Current RoHS Compliant: Yes
CRIMP PIN, 4.2MM, 16 AWG; Product Range:WR-MPC4 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Plug Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:9A; Contact RoHS Compliant: Yes
CONNECTOR CONTACT, PIN, 24-18 AWG, CRIMP; Product Range:WR-MPC4 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Plug Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current RoHS Compliant: Yes
CRIMP PIN, 3.0MM, 20-24 AWG; Product Range:WR-MPC3 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:WR-MPC3 Series Plug Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:5A; Contact RoHS Compliant: Yes
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:WR-MPC4 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:WURTH ELEKTRONIK WR-MPC4 Series Receptacle Housings; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
CONTACT, PIN, CRIMP, 22-18AWG; Product Range:MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Commercial MATE-N-LOK Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:13A RoHS Compliant: Yes
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: Yes
CONTACT; Product Range:LOUVERTAC Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:LOUVERTAC Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:60A; Contact Material:Beryllium Copper RoHS Compliant: Yes