Connector Contacts
Parts from Connector Contacts Category
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:220 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:223 Series Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:5A RoHS Compliant: No
CONTACT PIN, GOLD, 26-22AWG; Product Range:AMPMODU Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:.100 Centerline Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:3.5A; Contact RoHS Compliant: Yes
CONTACT, COMPRESSION, SMT, B-TO-B CONN; Product Range:-; Contact Gender:-; Contact Termination Type:Surface Mount; For Use With:Single Compression Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Samtec ISS1 Series Discrete Wire Housings; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: No
CONTACT, PIN, SOLDER; Product Range:SolderTacts; Contact Gender:Pin; Contact Termination Type:Solder; For Use With:Circular and Rectangular Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: No
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:SFH Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:SFH Series Housing Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:4A; RoHS Compliant: Yes
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:ZPD Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ZPD Series Housing Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Current Rating:2A; RoHS Compliant: Yes
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:VH Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:JST VH Series Housing Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:10A RoHS Compliant: Yes
CONTACT, PNEUMATIC, SOCKET, 3.0, BLACK; Product Range:Han-Modular Series; Contact Gender:Socket; Contact Termination Type:-; For Use With:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:- RoHS Compliant: NA
CRIMP CONTACT, SKT, 16 AWG, GOLD; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
CRIMP CONTACT, PIN, 16 AWG, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
CRIMP CONTACT, PIN, 16-20 AWG, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:ABCIRP Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:22A; Contact Material:Copper; RoHS Compliant: No
CRIMP CONTACT, SKT, 16-20 AWG, GOLD; Product Range:-; For Use With:ABCIRP Connectors; Current Rating:22A; Contact Plating:Gold; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Size:16; Contact RoHS Compliant: No
CONTACT, PCB, 26-22AWG; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:-; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Current Rating:-; Contact Material:-; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
CONTACT, CRIMP, 24AWG-22AWG; Product Range:EdgeLock 200449 Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Molex EdgeLock 200890 Series Edge Card Housing Connectors; Wire Size AWG Max:22AWG; Current Rating:3A RoHS Compliant: Yes