Circular Connectors & Components
Category Selection
View Parts from CategoryCircular Connector Clamps / Strain Reliefs
1132 parts
Circular MIL Spec Equivalent Connectors
99469 parts
Parts from Circular Connectors & Components Category
CABLE SEAL, CIRCULAR CONNECTOR; Product Range:APD CONNECTOR Series; For Use With:ITT Cannon APD High Power 1-way Series Circular Connectors; Cable Diameter Max:7.4mm; Seal Material:HNBR (Hydrogenated Nitrile Rubber ) RoHS Compliant: Yes
CABLE SEAL, 11.6-13.5MM, ELASTOMER; Product Range:APD CONNECTOR Series; For Use With:APD / DIN 72585 Circular Connectors; Cable Diameter Max:13.5mm; Seal Material:Highly Saturated Nitrile; Cable Diameter:11.6mm RoHS Compliant: Yes
SEALING GASKET, MOUNTING FLANGE, SZ14-14S, RUBBER; Product Range:-; For Use With:MIL-DTL-5015 & MIL-5015 Series Connectors; Cable Diameter Max:-; Seal Material:Rubber RoHS Compliant: Yes
PERIPHERAL SEAL, SHELL SIZE 23 CPC CONN; Product Range:-; For Use With:Circular Plastic Connectors; Cable Diameter Max:1.23"; Seal Material:Elastomer; Accessory Type:Peripheral Seal; Connector Shell Size:23; Gasket Style:Round RoHS Compliant: Yes
MULTIPLE SEAL; Product Range:Han Series; For Use With:Standard Hoods & Housings, 9-20mm cable diameter; Cable Diameter Max:20mm; Seal Material:-; Accessory Type:Gasket / Seal; Connector Type:Circular Industrial RoHS Compliant: NA
SEALING GASKET, 97 SERIES CONNECTOR; Product Range:97 Series; For Use With:MIL-DTL-5015 and MIL-5015 Circular Connectors, 16S/16 Shell Size; Cable Diameter Max:25.4mm; Seal Material:Rubber RoHS Compliant: Yes
SEALING GASKET, MOUNTING FLANGE, SZ14-14S, RUBBER; Product Range:-; For Use With:MIL-DTL-5015 & MIL-5015 Series Connectors; Cable Diameter Max:-; Seal Material:Rubber RoHS Compliant: Yes
CIRCULAR CABLE SEAL; Product Range:APD Series; For Use With:APD / DIN 72585 Circular Connectors; Cable Diameter Max:-; Seal Material:Elastomer; Accessory Type:Individual Wire Seal; Connector Type:Circular Industrial
SEALING GASKET, MOUNTING FLANGE, SZ28, RUBBER; Product Range:-; For Use With:MIL-DTL-5015 & MIL-5015 Series Connectors; Cable Diameter Max:-; Seal Material:Rubber RoHS Compliant: Yes
Product Range:-; For Use With:AC & SAE AS50151 Standard Cylindrical Connectors; Cable Diameter Max:-; Seal Material:Synthetic Rubber RoHS Compliant: Yes
SEALING GASKET, MOUNTING FLANGE, SZ10, NEOPRENE; Product Range:-; For Use With:MIL-C-26482 Series 1, PT, SP & PC Series Connectors; Cable Diameter Max:-; Seal Material:Neoprene RoHS Compliant: Yes
CABLE SEAL, 5.3MM, 2POS, CIRCULAR CONN; Product Range:APD Series; For Use With:ITT Cannon APD / ISO 15170 High Power 2 Position Circular Connectors; Cable Diameter Max:5.3mm; Seal Material:HNBR (Hydrogenated Nitrile Rubber ) RoHS Compliant: Yes
Circular Connector Cable Seal, Highly Saturated Nitrile, 12 mm RoHS Compliant: Yes
Circular Connector Cable Seal, 10 mm, APD High Power 1-way Series Circular Connectors RoHS Compliant: Yes
JACKET SEALING BOOT, 8.76 TO 9.65MM, SS4; Product Range:-; For Use With:Circular Connectors; Cable Diameter Max:9.65mm; Seal Material:-; Accessory Type:Jacket Sealing Boot; Connector Type:Circular Industrial RoHS Compliant: Yes
JACKET SEALING BOOT, 5.28 TO 5.79MM, SS2; Product Range:-; For Use With:Circular Connectors; Cable Diameter Max:5.79mm; Seal Material:-; Accessory Type:Jacket Sealing Boot; Connector Type:Circular Industrial RoHS Compliant: Yes
JACKET SEALING BOOT 5.59MM TO 6.1MM, SS3; Product Range:-; For Use With:Circular Connectors; Cable Diameter Max:6.1mm; Seal Material:-; Accessory Type:Jacket Sealing Boot; Connector Type:Circular Industrial; No. of Contacts:3ContactsRoHS Compliant: Yes
JACKET SEALING BOOT, 7.2MM TO 8.4MM, SS5; Product Range:SURESEAL Series; For Use With:SURE-SEAL Series Circular Connectors; Cable Diameter Max:12.5mm; Seal Material:-; Accessory Type:Jacket Sealing Boot RoHS Compliant: Yes