TVS - Transient Voltage Suppressors
Category Selection
View Parts from CategoryParts from TVS - Transient Voltage Suppressors Category
VARISTOR, AEC-Q200, MLV, 16V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:16V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 30V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 40V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:40V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 18V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:18V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, AEC-Q200, MLV, 26V, 0603; Voltage Rating VAC:-; Voltage Rating V DC:26V; Product Range:EZJZ Series; Clamping Voltage Vc Max:-; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1000pF RoHS Compliant: Yes