TVS - Transient Voltage Suppressors
Category Selection
View Parts from CategoryParts from TVS - Transient Voltage Suppressors Category
Transient Protection Thyristor, Shunt Protector, HBL5006 Series, 1.3 V, 0.25 A, SOD-323, 2, -40 C RoHS Compliant: Yes
Transient Protection Thyristor, Shunt Protector, HBL5006 Series, 1.3 V, 0.35 A, SOD-923, 2, -40 C RoHS Compliant: Yes
THYRISTOR, LED PROTECTOR, 9V, DO-214AC; Product Range:LSPxxxxAJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AC; No. of Pins:2Pins; Operating Temperature Min:-40°C; No. of Circuits:1 RoHS Compliant: Yes
THYRISTOR, LED PROTECTOR, 13V, DO-214AC; Product Range:LSPxxxxAJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AC; No. of Pins:2Pins; Operating Temperature Min:-40°C; No. of Circuits:1 RoHS Compliant: Yes
THYRISTOR, LED PROTECTOR, 18V, DO-214AC; Product Range:LSPxxxxAJR Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:DO-214AC; No. of Pins:2Pins; Operating Temperature Min:-40°C; No. of Circuits:1 RoHS Compliant: Yes