Thermistors
Category Selection
View Parts from CategoryParts from Thermistors Category
FUSE, RESETTABLE PTC, 6VDC, 200mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 350mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:50ARoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD, FULL REEL; PPTC Case Style:0402 (1005 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:2.5s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 2.6A, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:2.6A; Tripping Current:6A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 2.7A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:2.7A; Tripping Current:6.2A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 3.7A, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:POLYFUSE LoRho Series; Voltage Rating:6VDC; Holding Current:3.7A; Tripping Current:9.1A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, PTC RESET, 16V, 1.97A, SMD; Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:1.97A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:3mm; Length:9.4mm RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 16V, 2.6A, SMD, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes