Thermistors
Category Selection
View Parts from CategoryParts from Thermistors Category
POLYSWITCH, SMD, 1.5A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
POLYSWITCH, TELECOM, RADIAL, 0.145A; Thermistor Mounting:Through Hole; Product Range:PolySwitch TRF250 Series; Holding Current:145mA; Tripping Current:290mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:MF-SM Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s; Current Rating Max:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 30V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:500mA; Tripping Current:920mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:700mA; Tripping Current:1.4A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 30V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:10A; Tripping Current:18.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:11A; Tripping Current:20A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:2A; Tripping Current:3.8A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 32V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:2A; Tripping Current:3.8A; Voltage Rating:32V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:4A; Tripping Current:7.5A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:4.5A; Tripping Current:7.8A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:5A; Tripping Current:9A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:5.5A; Tripping Current:10A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
FUSE, RESETTABLE PTC, AEC-Q200, 16V, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:6A; Tripping Current:10.8A; Voltage Rating:16V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes