Thermistors
Category Selection
View Parts from CategoryParts from Thermistors Category
Viewing page 62 of 189
1221 to 1240 of 3769 parts currently displaying
Littelfuse
POLYSWITCH, SMD, 1210, 1.75A; Thermistor Mounting:SMD; Product Range:PolySwitch microSMD Series; Holding Current:1.75A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Littelfuse
FUSE, PTC RESET; Product Range:PolySwitch miniSMDC Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:- RoHS Compliant: Yes
Littelfuse
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:12VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes
See more parts featured in this category or return to Circuit Protection
Viewing page 62 of 189
1221 to 1240 of 3769 parts currently displaying