Gas Discharge Tubes - GDT
Parts from Gas Discharge Tubes - GDT Category
GAS DISCHARGE TUBE, 4KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:5.5kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 4.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6.4kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 6KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:7.8kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 6KV, AXIAL, FULL REEL; Product Range:2095 Series; DC Breakover Voltage:6kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:7.8kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 800V, AXIAL; Product Range:2095 Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:8kA; Impulse Sparkover Voltage:1.2kV RoHS Compliant: Yes
GAS DISCHARGE TUBE, 2P, 550V; Product Range:M51-C90XG Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes
GD TUBE, 3POL, 20KA, 90V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
GAS DISCHARGE TUBE, 230V; Product Range:EC Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:2pF; Impulse Discharge RoHS Compliant: Yes
SURGE ARRESTER, 75V, AXIAL; Product Range:EC75X Series; DC Breakover Voltage:75V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
GAS DISCHARGE TUBE, 230V; Product Range:M51-A230X Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; SVHC:No SVHC (27-Jun-2018); Sparkover Voltage DC:230V; RoHS Compliant: Yes
GAS DISCHARGE TUBE, SMD, 75V; Product Range:R Series; DC Breakover Voltage:75V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jun-2015); Suppressor Type:Gas Discharge RoHS Compliant: Yes
GAS DISCHARGE TUBE, SMD, 90V; Product Range:R Series; DC Breakover Voltage:90V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (15-Jun-2015); Suppressor Type:Gas Discharge RoHS Compliant: Yes
GAS DISCHARGE TUBE, SMD, 200V; Product Range:R Series; DC Breakover Voltage:200V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jun-2015); Suppressor Type:Gas DischargeRoHS Compliant: Yes
GAS DISCHARGE TUBE, 350V; Product Range:N8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:950V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5µF; Impulse RoHS Compliant: Yes
GAS DISCHARGE TUBE, 90V; Product Range:N8 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse DischargeRoHS Compliant: Yes
GAS DISCHARGE TUBE, 2P, 10KA, 650V; Product Range:2035 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:650V; Breakover Voltage Vbo Max:300V; Capacitance:1pF RoHS Compliant: Yes
GAS DISCHARGE TUBE, 2P, 20KA, 800V; Product Range:2027 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V; Breakover Voltage Vbo Max:300V; Capacitance:1pF RoHS Compliant: Yes