Gas Discharge Tubes - GDT
Parts from Gas Discharge Tubes - GDT Category
GAS DISCHARGE TUBE, 3P, 10KA, 750V; Product Range:GTCx37 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:750V; Breakover Voltage Vbo Max:300V; Capacitance:3pF
SURGE PROTECTOR, CO-AXIAL, N-TYPE MALE; Impulse Sparkover Voltage:600V; GDT Case Style:-; SVHC:No SVHC (16-Dec-2013); Series:PTR; Body Diameter:26mm; Capacitance:0µF; Connector Type:N Coaxial; Current Rating:10A; External Length / RoHS Compliant: Yes
GAS DISCHARGE TUBE, 260V; Product Range:SL1021 Series; DC Breakover Voltage:260V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; Body Diameter:8.25mm; Breakdown Voltage RoHS Compliant: Yes
GAS DISCHARGE TUBE, 600VDC, 2 ELECT; Product Range:A81 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (27-Jun-2018); Body Diameter:8mm; RoHS Compliant: Yes
GAS DISCHARGE TUBE, 2P, 2.1kV; Product Range:A71H14X Series; DC Breakover Voltage:1.4kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:2.1kV RoHS Compliant: Yes
MINI GAS DISCHARGE TUBE,3-POLE,SMD,90V,13IN TR,HAZMAT ROHS COMPLIANT: YES
GAS DISCHARGE TUBE, 2P, 20KA, 500V, FULL REEL; Product Range:2027 Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; Breakover Voltage Vbo Max:75V; Capacitance:1pF RoHS Compliant: Yes
GAS DISCHARGE TUBE, 2P, 2KA, 600V, FULL REEL; Product Range:2051 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
3 ELECT / 90V ROHS COMPLIANT: YES
Product Range:M5 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
Product Range:EZ0-A90XSMD Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
2 ELECT / 90V ROHS COMPLIANT: YES
Product Range:EZ3-A90X Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
GDT, 91V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:91V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimi RoHS Compliant: Yes
GDT, 151V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:151V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes
GDT, 231V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:231V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:750V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes
GDT, 301V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:301V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes
GDT, 351V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:351V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes