ESD Protection Devices
Parts from ESD Protection Devices Category
DIODE, ESD PROTECTION, 5V, SOD-923-3; Clamping Voltage Vc Max:12.9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD SUPPRESSOR, 0.2PF, 2 CH; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:3Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
ESD SUPPRESSOR, 0.2PF, 4 CH; Clamping Voltage Vc Max:9.2V; Diode Case Style:0802; No. of Pins:5Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
ESD SUPPRESSOR, 0.2PF, 4 CH; Clamping Voltage Vc Max:9.2V; Diode Case Style:1004; No. of Pins:10Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:SESD Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Clamping Voltage Vc Max:9.9V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1213 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:CG060 Series; Automotive Qualification Standard:AEC-Q101; Operating Temperature Max:85°C RoHS Compliant: Yes
Clamping Voltage Vc Max:21V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD112-B1-02 Series; Automotive Qualification Standard:-; Breakdown Voltage Min:7V RoHS Compliant: Yes
Clamping Voltage Vc Max:9V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:150mW; Product Range:ESD9L Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
SOD-923 ESD PROTECTION ROHS COMPLIANT: YES
TVS DIODE ARRAY, 504W, 8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, 240W, 6V, SOD-523, FULL REEL; Clamping Voltage Vc Max:12.4V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Breakdown Voltage Max:6.8V RoHS Compliant: Yes
SOD-923 2 EUT SNG CU PBF ROHS COMPLIANT: YES
SOD-923 EUT SNGL CPR PBF ROHS COMPLIANT: YES
ESD PROTECTION DEVICE, AEC-Q101, SOT-23 ROHS COMPLIANT: YES
ESD PROTECTION DEVICE, 5V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
ESD PROTECTION DEVICE, 14.2V, SMD; Clamping Voltage Vc Max:-; Diode Case Style:SMD; No. of Pins:4Pins; Operating Voltage:14.2V; Power Dissipation Pd:50W; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes
ESD PROTECTION DEVICE, 25V, SOT-666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:25V; Power Dissipation Pd:50W; Product Range:ESDAxxxP6 Transil Series; Automotive Qualification RoHS Compliant: Yes
ESD PROTECTION DEVICE, 5V, 0201; Clamping Voltage Vc Max:11V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:110W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
ESD PROTECTION DEVICE, 5V, UQFN; Clamping Voltage Vc Max:10V; Diode Case Style:µQFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
ESD PROTECTION, 100V, 0402; Clamping Voltage Vc Max:100V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:30V; Power Dissipation Pd:-; Product Range:EZAEG Series; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes