Load Center / Distribution Board / Consumer Circuit Breakers
Parts from Load Center / Distribution Board / Consumer Circuit Breakers Category
CIRCUIT BREAKER, LOAD CENTER, 125A; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:-; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes
CIRCUIT BREAKER INTERLOCK KIT, 100A - 125A; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:-; Current Rating:125A; No. of Branch Circuits:-; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: Yes
HORIZONTAL SPLIT LOAD KIT, 125A, 4P ROHS COMPLIANT: YES
HORIZONTAL SPLIT LOAD KIT, 160A, 3P ROHS COMPLIANT: YES
HORIZONTAL SPLIT LOAD KIT, 250A, 3P ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BRD, 125A, 12+12WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BRD, 250A, 12+12WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 125A, 12+8WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 250A, 12+8WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 125A, 16+8WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 250A, 16+8WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 125A, 8+4WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 250A, 8+4WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 125A, 8+8WAY ROHS COMPLIANT: YES
VERTICAL SPLIT LOAD BOARD, 250A, 8+8WAY ROHS COMPLIANT: YES
CIRCUIT BREAKER, LOAD CENTER, 240VAC, 50A; Consumer Unit Usage:-; Enclosure Material:-; Supply Voltage:240VAC; Current Rating:50A; No. of Branch Circuits:-; External Height:5.09"; External Width:5"; External Depth:3.47" RoHS Compliant: Yes
CIRCUIT BREAKER, LOAD CENTER, 240V, 100A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:100A; No. of Branch Circuits:12Circuits; External Height:455.168mm; External Width:361.95mm RoHS Compliant: No
CIRCUIT BREAKER, LOAD CENTER, 240V, 100A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:100A; No. of Branch Circuits:16Circuits; External Height:455.168mm; External Width:361.95mm RoHS Compliant: No
CIRCUIT BREAKER, LOAD CENTER, 240V, 100A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:240VAC; Current Rating:100A; No. of Branch Circuits:20Circuits; External Height:455.168mm; External Width:361.95mm RoHS Compliant: No