Cable Gland Locknuts
Parts from Cable Gland Locknuts Category
Viewing page 1 of 9
1 to 20 of 180 parts currently displaying
Hubbell Wiring Devices
LOCK NUT, NON-METALLIC, 1" NPT; Thread Size - Imperial:1; Thread Size - Metric:-; Material:-; Locknut Plating:-; Thickness:-; Product Range:-; Accessory Type:Locknuts; Conduit Fitting Type:Lock Nut; Features:1" thread RoHS Compliant: Yes
Hubbell Wiring Devices
LOCK NUT, ZINC, 1-1/4" NPT; Thread Size - Imperial:1-1/4; Thread Size - Metric:-; Material:-; Locknut Plating:Zinc; Thickness:-; Product Range:-; Accessory Type:Locknut; Features:1.25" NPT RoHS Compliant: Yes
Hubbell Wiring Devices
LOCK NUT, NYLON, PG13.5; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Material:Nylon; Locknut Plating:-; Thickness:5.3mm; Product Range:-; Accessory Type:Lock Nut; Body Material:Nylon; Cable Diameter Max:.41" RoHS Compliant: Yes
See more parts featured in this category or return to Cable Glands, Locknuts & Fixing Tools
Viewing page 1 of 9
1 to 20 of 180 parts currently displaying