Automation & Process Control
Category Selection
View Parts from CategoryThermostats
19 parts
Panel Displays & Instrumentation
4412 parts
Control Gear & Switch Gear
1253 parts
Contactors & Accessories
1707 parts
Signal Conditioning
342 parts
Motors & Drives
2346 parts
Pneumatics
403 parts
Automation Signaling
1709 parts
Machine Safety
239 parts
Network Control
145 parts
Parts from Automation & Process Control Category
BUZZER UNIT, TOWERLIGHT, 40MM, SILVER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:85dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mm RoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 40MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:85dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 50MM, SILVER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:85dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mm RoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 50MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:85dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 60MM, SILVER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mm RoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 60MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 70MM, SILVER; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:90dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mm RoHS Compliant: Yes
BUZZER UNIT, TOWERLIGHT, 70MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:90dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
Sounder, Industrial, Alternate, Continuous, 100dB, 24VDC, 30mA, IP54, 82mm Ext. Depth RoHS Compliant: Yes
AUDIO SIGNAL INDICATOR, 60MM, 24V, 85DB; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Tones:Continuous, Intermittent; Sound Level SPL:85dB; IP / NEMA Rating:IP54; Product Range:-; Resonant Frequency:2.635kHz; External Depth:58mm RoHS Compliant: Yes
AUDIO SIGNAL INDICATOR, 60MM, 24V, 85DB; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Tones:Continuous, Intermittent; Sound Level SPL:85dB; IP / NEMA Rating:IP54; Product Range:-; Resonant Frequency:2.635kHz; External Depth:58mm RoHS Compliant: Yes
Sounder, Roshni Low Profile, Multiple Tones, 102dB, 230VAC, 16mA, IP54, IP65, 93mm Ext. Depth RoHS Compliant: Yes