Panel Displays & Instrumentation
Category Selection
View Parts from CategoryParts from Panel Displays & Instrumentation Category
SHUNT; Current Rating:1.2kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FI Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:1200A RoHS Compliant: NA
SHUNT; Current Rating:1.5kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FJ Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:1500A RoHS Compliant: NA
SHUNT; Current Rating:2kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FJ Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:2000A RoHS Compliant: NA
SHUNT; Current Rating:10kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:10000A RoHS Compliant: NA
SHUNT; Current Rating:12kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:12000A RoHS Compliant: NA
SHUNT; Current Rating:5kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:5000A RoHS Compliant: NA
SHUNT; Current Rating:8kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:8000A RoHS Compliant: NA
SHUNT; Current Rating:20A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Output Voltage:50mV; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% RoHS Compliant: NA
SHUNT; Current Rating:250A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Output Voltage:50mV; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% RoHS Compliant: NA