Panel Displays & Instrumentation
Category Selection
View Parts from CategoryParts from Panel Displays & Instrumentation Category
SHUNT, 50MV 100A; Current Rating:100A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:31.7mm; External Length / Height:42.7mm; RoHS Compliant: Yes
SHUNT, 50MV 200A; Current Rating:200A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:44.4mm; External Length / Height:44.4mm; RoHS Compliant: Yes
SHUNT, DC, 0.1V, 100A; Current Rating:100A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); Sensing Element:Manganin; Tightening To RoHS Compliant: Yes
SHUNT; Current Rating:50A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.001ohm; Supply Current:50A RoHS Compliant: Yes
SHUNT; Current Rating:5A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.01ohm; Shunt Accuracy ±:0.25%RoHS Compliant: Yes
SHUNT; Current Rating:20A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.0025ohm; Supply Current:20A RoHS Compliant: Yes
SHUNT; Current Rating:100A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.0005ohm RoHS Compliant: Yes
DC SHUNT, 150A, 0.05V, SCREW; Current Rating:150A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes
SHUNT; Current Rating:200A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.00025ohm RoHS Compliant: Yes
DC SHUNT, 300A, 0.05V, SCREW; Current Rating:300A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes
SHUNT; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Output Voltage:50mV; Power Rating:5W; Resistance:0.0001ohm RoHS Compliant: Yes
DC SHUNT, 100A, 100mV, 0.001 OHM; Current Rating:100A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Resistance:0.001ohm; Sensing Element:Copper Alloy RoHS Compliant: Yes
DC AMMETER SHUNT CAL W/D, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes
DC AMMETER SHUNT CAL W/DU, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes
DC AMMETER SHUNT CAL W/D, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes
DC AMMETER SHUNT CAL W/DU, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes
SWITCHBOARD SHUNT CAL W/D, 50A; Current Rating:50A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-
SWITCHBOARD SHUNT CAL W/DU, 50A; Current Rating:50A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-
CURRENT SHUNT CAL W/D, 500A, BASE MNT; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes
CURRENT SHUNT CAL W/DU, 500A, BASE MNT; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes