Panel Displays & Instrumentation

Category Selection

View Parts from Category

Parts from Panel Displays & Instrumentation Category

Viewing page 1 of 221
1 to 20 of 4412 parts currently displaying
FL-2500-50 from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT; Current Rating:2.5kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:2500A RoHS Compliant: NA

FL-3000-50 from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT; Current Rating:3kA; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FL Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:3000A RoHS Compliant: NA

FN-20-100 from Crompton - Te Connectivity
Crompton - Te Connectivity

Current Rating:20A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:FN Series; Accuracy:± 0.25% RoHS Compliant: NA

861-92MG-NWEF from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT, 60A 60MV; Current Rating:60A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series; Approval Category:DIN 43703 (Dimensions), DIN 43780 (Performance); Class:0.5; External RoHS Compliant: NA

861-92MG-PKEF from Crompton - Te Connectivity
Crompton - Te Connectivity

BASE-MOUNTED DC SHUNT, 60mV, 100A; Current Rating:100A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series RoHS Compliant: NA

863-92MG-RXEF from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT, 300A 60MV; Current Rating:300A; Accuracy %:0.5%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:860 Series; Approval Category:DIN 43703 (Dimensions), DIN 43780 (Performance); Class:0.5; ExternalRoHS Compliant: NA

FN-2-50 from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT; Current Rating:2A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Output Voltage:50mV; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% RoHS Compliant: NA

FN-75-50 from Crompton - Te Connectivity
Crompton - Te Connectivity

SHUNT; Current Rating:75A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:FN Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA

1825190-7. from Alcoswitch - Te Connectivity
Alcoswitch - Te Connectivity

DIP SHUNT; Current Rating:2A; Accuracy %:-; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Product Range:ALCOSWITCH 7600 Series; Contact Termination:Through Hole Vertical; Length:0.8"; No. of Contacts:8Contacts RoHS Compliant: Yes

HA50-50 from Empro
Empro

BASE-MOUNTED DC SHUNT, 50mV, 50A; Current Rating:50A; Accuracy %:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:Type HA RoHS Compliant: No

HA100-50 from Empro
Empro

BASE-MOUNTED DC SHUNT, 50mV, 100A; Current Rating:100A; Accuracy %:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:Type HA RoHS Compliant: NA

SH10020 from Elc
Elc

SHUNT, SH10020, 20A 100MV, 1 CLASS; Current Rating:20A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:SH Series; SVHC:No SVHC (15-Jan-2019); External Depth:49.6mm; External Length / RoHS Compliant: Yes

3020-01103-0 CAL from Murata Power Solutions
Murata Power Solutions

CAL CURRENT SHUNT, 500A, BASE MNT; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series RoHS Compliant: Yes

LB-500-50 CAL from Canadian Shunt
Canadian Shunt

CAL DC AMMETER SHUNT, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes

LB-500-100 CAL from Canadian Shunt
Canadian Shunt

CAL DC AMMETER SHUNT, 500A; Current Rating:500A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:LB Series RoHS Compliant: Yes

1825190-3 from Alcoswitch - Te Connectivity
Alcoswitch - Te Connectivity

DIP SHUNT; Current Rating:2A; Accuracy %:-; Operating Temperature Min:-30°C; Operating Temperature Max:85°C; Product Range:ALCOSWITCH 7600 Series; Contact Termination:Through Hole Vertical; Length:0.4"; No. of Contacts:4Contacts RoHS Compliant: Yes

3020-01107-0 from Murata Power Solutions
Murata Power Solutions

DC SHUNT; Current Rating:10A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; Accuracy:± 0.25%; Power Rating:1.25W; Resistance:0.01ohm; Sensing Element:Copper Alloy RoHS Compliant: Yes

TM-10-100 from Crompton - Te Connectivity
Crompton - Te Connectivity

DC SHUNT, 10A; Current Rating:10A; Accuracy %:0.25%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:TM Series; Accuracy:± 0.25%; Sensing Element:Copper Alloy; Voltage Rating:100mV RoHS Compliant: NA

3020-01097-0 from Murata Power Solutions
Murata Power Solutions

SHUNT, 50MV 5A; Current Rating:5A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:31.7mm; External Length / Height:42.7mm; RoHS Compliant: Yes

3020-01098-0 from Murata Power Solutions
Murata Power Solutions

SHUNT, 50MV 20A; Current Rating:20A; Accuracy %:0.25%; Operating Temperature Min:-40°C; Operating Temperature Max:60°C; Product Range:DMS Series; SVHC:No SVHC (07-Jul-2017); External Depth:31.7mm; External Length / Height:42.7mm; RoHS Compliant: Yes

See more parts featured in this category or return to Automation & Process Control
Viewing page 1 of 221
1 to 20 of 4412 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us