Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.09 |
528,000
|
Buy Now | |
Newark Electronics | US$0.14 |
495,501
|
Buy Now | |
element14 | US$0.16 |
405,549
|
Buy Now | |
Farnell | US$0.16 |
405,149
|
Buy Now | |
RS | US$0.26 |
273,975
|
Buy Now | |
Avnet America | US$0.10 |
54,000
|
Buy Now | |
Rutronik | US$0.12 |
39,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
2,071
|
Buy Now | |
Avnet Silica | - |
126,000
|
Buy Now | |
RS Americas | US$0.19 |
-
|
Buy Now | |
Avnet Asia | US$0.10 |
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 806mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Current Id Max | 1A |
Current Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
No. of Transistors | 1 |
On State Resistance Max | 400mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 625mW |
Pulse Current Idm | 4A |
SMD Marking | 7N6 |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 1V |
ZXMN6A07F Series 60 V 0.25 Ohm N-Channel Enhancement Mode MOSFET - SOT-23-3 | Future Electronics |
N Channel Mosfet, 60V, 1A, Sot-23 | Newark Electronics |
MOSFET, N, SOT-23 | element14 |
MOSFET N-Channel 60V 1.2A SOT23 | RS |
Trans MOSFET N-CH 60V 1.2A 3-Pin SOT-23 T/R | Avnet America |
N-CH MOS-FET 1,4A 60V SOT23 | Rutronik |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 1.2A SOT23 | Diodes Inc ZXMN6A07FTA | RS Americas |
Where can I find additional details, specifications and documents for a ZXMN6A07FTA?
Additional datasheets, footprints and schematics for ZXMN6A07FTA are listed on our Part Details page. You can also find images and similar parts to ZXMN6A07FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXMN6A07FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXMN6A07FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXMN6A07FTA fall under?
The ZXMN6A07FTA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ZXMN6A07FTA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXMN6A07FTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXMN6A07FTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZXMN6A07FTA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZXMN6A07FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXMN6A07FTA often in real-time on the comparison pages.
What if I can't find stock of ZXMN6A07FTA?
You can fill out our help required form which you can use to request a quote for ZXMN6A07FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.