| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.18
|
24,300
in stock
|
Buy Now |
|
Future Electronics
from US$0.09
|
21,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.13
|
3,000
in stock
|
Buy Now |
|
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now |
|
Conrad
from US$0.11
|
3,000
in stock
|
Buy Now |
|
TME
from US$0.14
|
2,553
in stock
|
Buy Now |
|
RS Americas
from US$0.08
|
250
in stock
|
Buy Now |
|
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| MOSFET BVDSS | 25V~30V SOT23 T&R 3K |
|---|---|
| RoHS Compliant | YES |
| MOSFET P-Channel 30V HDMOS SOT23 | RS |
| ZXM61P03F 30 V 0.35 Ohm P-Channel Enhancement Mode Vertical DMOS FET - SOT-23 | Future Electronics |
| Mosfet Bvdss: 25V~30V Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. ZXM61P03FTA | Newark Electronics |
| DIODES Incorporated ZXM61P03FTA MOSFET Tape on Full reel | Conrad |
| Transistor: P-MOSFET | TME |
| MOSFET P-CHANNEL 30V HDMOS SOT23 | RS Americas |
Where can I find additional details, specifications and documents for a ZXM61P03FTA?
Additional datasheets, footprints and schematics for ZXM61P03FTA are listed on our Part Details page. You can also find images and similar parts to ZXM61P03FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXM61P03FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXM61P03FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXM61P03FTA fall under?
The ZXM61P03FTA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to ZXM61P03FTA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXM61P03FTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXM61P03FTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZXM61P03FTA have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and Conrad have stock available or on a lead time for ZXM61P03FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXM61P03FTA often in real-time on the comparison pages.
What if I can't find stock of ZXM61P03FTA?
You can fill out our help required form which you can use to request a quote for ZXM61P03FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.