Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
5,952
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
8,061
in stock
|
Buy Now | |
element14
from US$1.79
|
8,061
in stock
|
Buy Now | |
Farnell
from US$1.53
|
8,061
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
1,674
in stock
|
Buy Now | |
Rutronik
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 60V |
Output Voltage Max | 60V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Device Type | LED |
Dimming Control Type | DC PWM |
Efficiency | 95% |
Input Voltage | 6V to 60V |
LED Driver Application | Automotive Lighting Illuminated Signs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Topology | Buck (Step Down) |
ZXLD1362 Series 60 V 1 A Surface Mount Step-Down LED Driver - TSOT-23-5 | Future Electronics |
Led Driver, Buck, 1A, 5-Tsot-23 | Newark Electronics |
IC, LED DRIVER, BUCK, 1A, TSOT23 | element14 |
6V-60V input,1A LED driver,ZXLD1362 | RS |
IC: driver | Transfer Multisort Elektronik |
LEDDr 60V 1A TSOT23-5 SMD | Rutronik |
LED DRVR 9V/12V/15V/18V/24V 5-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ZXLD1362ET5TA?
Additional datasheets, footprints and schematics for ZXLD1362ET5TA are listed on our Part Details page. You can also find images and similar parts to ZXLD1362ET5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXLD1362ET5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXLD1362ET5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXLD1362ET5TA fall under?
The ZXLD1362ET5TA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ZXLD1362ET5TA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXLD1362ET5TA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXLD1362ET5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZXLD1362ET5TA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ZXLD1362ET5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXLD1362ET5TA often in real-time on the comparison pages.
What if I can't find stock of ZXLD1362ET5TA?
You can fill out our help required form which you can use to request a quote for ZXLD1362ET5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.