Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.61
|
8,772
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.47
|
1,065,000
in stock
|
Buy Now |
![]() |
element14
from US$0.63
|
8,752
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
6,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.54
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$0.86
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.53
|
-
|
Buy Now |
![]() |
TME
from US$0.62
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.47
|
-
|
Buy Now |
Sensor Case Style | SOT-23 |
---|---|
No. of Pins | 5Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
High Side Current Monitor 5-Pin SOT-23 T/R | Avnet America |
CURRENT MONITOR, 1010, SOT-23-5-5 | Farnell |
I-MonIC SOT23-5 SMD | Rutronik |
Highside Current Monitor 10Ma Sot23-5 | Newark Electronics |
ZXCT1010 Series 300 kHz 3.5 uA 2.5 to 20 V High-Side Current Monitor - SOT-23-5 | Future Electronics |
IC: instrumentation amplifier | TME |
Where can I find additional details, specifications and documents for a ZXCT1010E5TA?
Additional datasheets, footprints and schematics for ZXCT1010E5TA are listed on our Part Details page. You can also find images and similar parts to ZXCT1010E5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZXCT1010E5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZXCT1010E5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZXCT1010E5TA fall under?
The ZXCT1010E5TA is listed under Semiconductors - ICs > IC Sensors > Current Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZXCT1010E5TA when available in the Current Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZXCT1010E5TA you can contact the distributor directly for product support, shipping queries etc.
Is the ZXCT1010E5TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZXCT1010E5TA have stock available?
Authorised distributors including Avnet America, Farnell, element14, Avnet Silica and Rutronik have stock available or on a lead time for ZXCT1010E5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZXCT1010E5TA often in real-time on the comparison pages.
What if I can't find stock of ZXCT1010E5TA?
You can fill out our help required form which you can use to request a quote for ZXCT1010E5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.