ZW-10-07-T-S-240-100-LL Part Information
Details for ZW-10-07-T-S-240-100-LL by Samtec
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3200 |
10 | 1.1500 |
100 | 0.9900 |
500 | 0.8100 |
1000 | 0.7200 |
2500 | 0.6530 |
5000 | 0.6300 |
10000 | 0.5990 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | ZW Series |
No. of Contacts | 10Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Alternative Part Descriptions
- HEADER, 10 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ZW-10-07-T-S-240-100-LL?
Additional datasheets, footprints and schematics for ZW-10-07-T-S-240-100-LL are listed in our Part Details tab. You can also find the ZW-10-07-T-S-240-100-LL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZW-10-07-T-S-240-100-LL in the Pricing & Inventory tab next to part details. You can view ZW-10-07-T-S-240-100-LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZW-10-07-T-S-240-100-LL fall under?
The ZW-10-07-T-S-240-100-LL is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZW-10-07-T-S-240-100-LL when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZW-10-07-T-S-240-100-LL you can contact the distributor directly for product support, shipping queries etc.
Is the ZW-10-07-T-S-240-100-LL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZW-10-07-T-S-240-100-LL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZW-10-07-T-S-240-100-LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZW-10-07-T-S-240-100-LL often in real-time on the comparison pages.
What if I can't find stock of ZW-10-07-T-S-240-100-LL?
You can fill out our help required form which you can use to request a quote for ZW-10-07-T-S-240-100-LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.