Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | 230VAC |
---|---|
Supply Voltage Min | 110VAC |
Output Current Max | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 35mm |
External Length / Height | 55mm |
External Width | 55mm |
Input Voltage Max | 240V |
Input Voltage Min | 100V |
Output Voltage Max | 600V |
Power Dissipation Ptot Max | 0.5W |
Power Rating @ 110VAC | 1.6kW |
Power Rating @ 240VAC | 3.6kW |
RMS Current (Irms) | 16A |
Surge Current | 200A |
Burst fired energy regulator,110-240Va.c | RS |
Power Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a ZVS16DV?
Additional datasheets, footprints and schematics for ZVS16DV are listed on our Part Details page. You can also find images and similar parts to ZVS16DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZVS16DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZVS16DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZVS16DV fall under?
The ZVS16DV is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to ZVS16DV when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZVS16DV you can contact the distributor directly for product support, shipping queries etc.
Is the ZVS16DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZVS16DV have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZVS16DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZVS16DV often in real-time on the comparison pages.
What if I can't find stock of ZVS16DV?
You can fill out our help required form which you can use to request a quote for ZVS16DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.