| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| AEC Qualified | Yes |
|---|---|
| Compliance (Only Automotive supports PPAP) | On Request* |
| Product Type | PNP |
| VCEO, VCES (V) | 45 V |
| IC (A) | 1 A |
| ICM (A) | 2 A |
| PD (W) | 1 W |
| hFE (min) | 100 Min |
| hFE(@ IC) | 0.15 A |
| hFE(Min 2) | 15 |
| hFE(@ IC2) | 1 A |
| VCE (SAT)Max (mV) | 350 mV |
| VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 7/350 |
| VCE (SAT)(Max.2) | N/A mV |
| VCE (SAT) (@ IC/IB) (A/m A) | 0.1/10 |
| fT (MHz) | 150 MHz |
| RCE(SAT) | N/A mΩ |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transistor Polarity | PNP |
|---|---|
| Collector Emitter Voltage V(br)ceo | 45V |
| Transition Frequency ft | 150MHz |
| Power Dissipation Pd | 1W |
| DC Collector Current | -1A |
| DC Current Gain hFE | 100hFE |
| Transistor Case Style | TO-226AA |
| No. of Pins | 3Pins |
| Operating Temperature Max | 200°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2019) |
| Collector Emitter Saturation Voltage Vce(on) | 250mV |
| Continuous Collector Current Ic Max | 1A |
| Current Ic @ Vce Sat | 150mA |
| Current Ic Continuous a Max | 1A |
| Current Ic hFE | 150mA |
| Gain Bandwidth ft Min | 150MHz |
| Gain Bandwidth ft Typ | 150MHz |
| Hfe Min | 100 |
| No. of Transistors | 1 |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +200°C |
| Pin Configuration | e |
| Power Dissipation Ptot Max | 1W |
| Voltage Vcbo | 60V |
| High Voltage Transistor, Pnp, -45V | Newark Electronics |
| PNP TRANSISTOR, ZTX550 1A | RS Americas |
Where can I find additional details, specifications and documents for a ZTX550?
Additional datasheets, footprints and schematics for ZTX550 are listed on our Part Details page. You can also find images and similar parts to ZTX550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZTX550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZTX550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZTX550 fall under?
The ZTX550 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to ZTX550 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZTX550 you can contact the distributor directly for product support, shipping queries etc.
Is the ZTX550 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ZTX550 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for ZTX550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZTX550 often in real-time on the comparison pages.
What if I can't find stock of ZTX550?
You can fill out our help required form which you can use to request a quote for ZTX550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.