ZT120LACTY Pro Audio by Mallory

INDUSTRIAL ALARM W/ LED, 95DBA, 120VAC

Status: Unknown
Series: ZT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$86.76

Distributor Stock
Logo for Farnell
Farnell
from US$95.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$91.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$103.26
-
Buy Now
Logo for element14
element14
from US$86.76
-
Buy Now
Logo for Sager
Sager
from US$88.40
-
Buy Now

Specifications

Transducer Function Alarm
Supply Voltage Min 48VAC
Supply Voltage Max 120VAC
Tones Continuous
Sound Level SPL 95dBA
Current Rating 40mA
Resonant Frequency 3.9kHz
Product Range ZT Series
RoHS Compliant Yes

Alternative Descriptions

Industrial Alarm W/ Led, 95Dba, 120Vac | Newark Electronics
22mm ALARM + LED 120 Vac, Loud, Yellow, Continous | Mallory Sonalert ZT120LACTY | RS Americas
68Y4820 | element14
Piezo Buzzers & Audio Indicators ALARM+LED 120 Vac | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZT120LACTY?

Additional datasheets, footprints and schematics for ZT120LACTY are listed on our Part Details page. You can also find images and similar parts to ZT120LACTY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZT120LACTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT120LACTY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZT120LACTY fall under?

The ZT120LACTY is listed under Audio / Video > Pro Audio > Buzzers & Sounders.

Can I view similar or alternative parts?

You can view similar parts to ZT120LACTY when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZT120LACTY you can contact the distributor directly for product support, shipping queries etc.

Is the ZT120LACTY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ZT120LACTY have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for ZT120LACTY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZT120LACTY often in real-time on the comparison pages.

What if I can't find stock of ZT120LACTY?

You can fill out our help required form which you can use to request a quote for ZT120LACTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay