Status: | Unknown |
---|---|
Series: | ZT Series |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 48VAC |
Supply Voltage Max | 120VAC |
Tones | Continuous |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.9kHz |
Product Range | ZT Series |
RoHS Compliant | Yes |
Industrial Alarm W/ Led, 95Dba, 120Vac | Newark Electronics |
22mm ALARM + LED 120 Vac, Loud, Red, Continuous, 15 Sec on-time | Mallory Sonalert ZT120LACTR15 | RS Americas |
68Y4818 | element14 |
Piezo Buzzers & Audio Indicators ALARM+LED 120 Vac | Sager |
Where can I find additional details, specifications and documents for a ZT120LACTR15?
Additional datasheets, footprints and schematics for ZT120LACTR15 are listed on our Part Details page. You can also find images and similar parts to ZT120LACTR15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZT120LACTR15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT120LACTR15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZT120LACTR15 fall under?
The ZT120LACTR15 is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZT120LACTR15 when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZT120LACTR15 you can contact the distributor directly for product support, shipping queries etc.
Is the ZT120LACTR15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZT120LACTR15 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for ZT120LACTR15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZT120LACTR15 often in real-time on the comparison pages.
What if I can't find stock of ZT120LACTR15?
You can fill out our help required form which you can use to request a quote for ZT120LACTR15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.