Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 20VDC |
Supply Voltage Max | 28VDC |
Tones | Fast Pulse |
Sound Level SPL | 95dBA |
Current Rating | 40mA |
Resonant Frequency | 3.9kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Industrial Alarm W/ Led, 95Dba, 28Vdc | Newark Electronics |
22mm ALARM + LED 28 Vdc, Loud, Red, Fast Pulse | Mallory Sonalert ZT028LDFP1R | RS Americas |
Piezo Buzzers & Audio Indicators ALARM+LED 28 Vdc | Sager |
Where can I find additional details, specifications and documents for a ZT028LDFP1R?
Additional datasheets, footprints and schematics for ZT028LDFP1R are listed on our Part Details page. You can also find images and similar parts to ZT028LDFP1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZT028LDFP1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZT028LDFP1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZT028LDFP1R fall under?
The ZT028LDFP1R is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ZT028LDFP1R when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZT028LDFP1R you can contact the distributor directly for product support, shipping queries etc.
Is the ZT028LDFP1R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZT028LDFP1R have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for ZT028LDFP1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZT028LDFP1R often in real-time on the comparison pages.
What if I can't find stock of ZT028LDFP1R?
You can fill out our help required form which you can use to request a quote for ZT028LDFP1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.