Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,661
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
637
in stock
|
Buy Now | |
element14
from US$0.51
|
512
in stock
|
Buy Now | |
Farnell
from US$0.48
|
512
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Output Current | 200mA |
RoHS Compliant | Yes |
ZSR500 Series 5 V Fixed Output SMT Positive Local Voltage Regulator - SOT-223 | Future Electronics |
Regulator +5V 2.5% 0.2A SOT223,ZSR500GTA | RS |
Linear Voltage Regulator, 5V, 0.2A, Sot-223-3 | Newark Electronics |
IC, V REG +5.0V, SMD, SOT-223-3 | element14 |
LDO VREG POS 5V 0.2A-3 SOT223 | Rutronik |
Standard Regulator Pos 5V 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Regulator +5V 2.5% 0.2A SOT223,ZSR500GTA | Diodes Inc ZSR500GTA | RS Americas |
Where can I find additional details, specifications and documents for a ZSR500GTA?
Additional datasheets, footprints and schematics for ZSR500GTA are listed on our Part Details page. You can also find images and similar parts to ZSR500GTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZSR500GTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZSR500GTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZSR500GTA fall under?
The ZSR500GTA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ZSR500GTA when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZSR500GTA you can contact the distributor directly for product support, shipping queries etc.
Is the ZSR500GTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZSR500GTA have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZSR500GTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZSR500GTA often in real-time on the comparison pages.
What if I can't find stock of ZSR500GTA?
You can fill out our help required form which you can use to request a quote for ZSR500GTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.