Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Voltage Min | 5V |
Input Voltage Max | 100V |
Switching Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | ADuC7121 |
Dimming Control Type | Linear PWM |
LED Driver Application | Automotive Lighting Backlighting |
Operating Temperature Range | -40°C to +125°C |
Topology | Boost (Step Up) |
DRIVER, LED, BOOST, 100VIN, 2A, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a ZSLS7025ZI1R?
Additional datasheets, footprints and schematics for ZSLS7025ZI1R are listed on our Part Details page. You can also find images and similar parts to ZSLS7025ZI1R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZSLS7025ZI1R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZSLS7025ZI1R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZSLS7025ZI1R fall under?
The ZSLS7025ZI1R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ZSLS7025ZI1R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZSLS7025ZI1R you can contact the distributor directly for product support, shipping queries etc.
Is the ZSLS7025ZI1R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZSLS7025ZI1R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZSLS7025ZI1R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZSLS7025ZI1R often in real-time on the comparison pages.
What if I can't find stock of ZSLS7025ZI1R?
You can fill out our help required form which you can use to request a quote for ZSLS7025ZI1R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.