Status: | Unknown |
---|---|
Series: | ZPH Series |
RoHS: | Unknown |
Prices starting from US$13,620.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13,620.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | ZPH Series |
Test Frequency Range | 3GHz to 4GHz |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Network Analyzer, Lan, Wvga Colour | Newark Electronics |
Where can I find additional details, specifications and documents for a ZPH-COM2P99?
Additional datasheets, footprints and schematics for ZPH-COM2P99 are listed on our Part Details page. You can also find images and similar parts to ZPH-COM2P99 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPH-COM2P99 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPH-COM2P99 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPH-COM2P99 fall under?
The ZPH-COM2P99 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to ZPH-COM2P99 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPH-COM2P99 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPH-COM2P99 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPH-COM2P99 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZPH-COM2P99.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPH-COM2P99 often in real-time on the comparison pages.
What if I can't find stock of ZPH-COM2P99?
You can fill out our help required form which you can use to request a quote for ZPH-COM2P99 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.