Status: | Unknown |
---|---|
Series: | ZPD Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | ZPD Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HOUSING, RCPT, 12POS, 2ROW | element14 |
Connector Housing, Rcpt, 12Pos, 1.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ZPDR-12V-S?
Additional datasheets, footprints and schematics for ZPDR-12V-S are listed on our Part Details page. You can also find images and similar parts to ZPDR-12V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPDR-12V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPDR-12V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPDR-12V-S fall under?
The ZPDR-12V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZPDR-12V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPDR-12V-S you can contact the distributor directly for product support, shipping queries etc.
Is the ZPDR-12V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPDR-12V-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for ZPDR-12V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPDR-12V-S often in real-time on the comparison pages.
What if I can't find stock of ZPDR-12V-S?
You can fill out our help required form which you can use to request a quote for ZPDR-12V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.