Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.47
|
No stock
|
Buy Now |
Thermocouple Type | T |
---|---|
Sensing Temperature Min | -75°C |
Sensing Temperature Max | +250°C |
Sensor Body Material | - |
Lead Length | 1m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Class | Class 1 |
Conductor Make-up | 1/0.08mm |
Material Composition | PFA |
Operating Temperature Max | 250°C |
Operating Temperature Min | -75°C |
Temperature Measuring Range | -75°C to +250°C |
Temperature Sensing Range | -75°C to +250°C |
SENSOR, T/COUPLE, T, FINE, ZO, PK5 | Farnell |
Where can I find additional details, specifications and documents for a ZO-PFA-T-1 X 5?
Additional datasheets, footprints and schematics for ZO-PFA-T-1 X 5 are listed on our Part Details page. You can also find images and similar parts to ZO-PFA-T-1 X 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZO-PFA-T-1 X 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZO-PFA-T-1 X 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZO-PFA-T-1 X 5 fall under?
The ZO-PFA-T-1 X 5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZO-PFA-T-1 X 5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZO-PFA-T-1 X 5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZO-PFA-T-1 X 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZO-PFA-T-1 X 5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZO-PFA-T-1 X 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZO-PFA-T-1 X 5 often in real-time on the comparison pages.
What if I can't find stock of ZO-PFA-T-1 X 5?
You can fill out our help required form which you can use to request a quote for ZO-PFA-T-1 X 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.