Status: | Unknown |
---|---|
Series: | ZNL Series |
RoHS: | Unknown |
Prices starting from US$27,990.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27,990.00
|
No stock
|
Buy Now |
Vector Network Analyzer Type | PC Based |
---|---|
Test Frequency Range | 5kHz to 6GHz |
Manufacturer Warranty | 3 Years |
Product Range | ZNL Series |
Vector N/W Analyzer, 2 Port, 5Khz-6Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a ZNL6.06?
Additional datasheets, footprints and schematics for ZNL6.06 are listed on our Part Details page. You can also find images and similar parts to ZNL6.06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZNL6.06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZNL6.06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZNL6.06 fall under?
The ZNL6.06 is listed under Test & Measurement > RF Test Equipment > Vector Network Analyzers.
Can I view similar or alternative parts?
You can view similar parts to ZNL6.06 when available in the Vector Network Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZNL6.06 you can contact the distributor directly for product support, shipping queries etc.
Is the ZNL6.06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZNL6.06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZNL6.06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZNL6.06 often in real-time on the comparison pages.
What if I can't find stock of ZNL6.06?
You can fill out our help required form which you can use to request a quote for ZNL6.06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.