Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | - |
---|---|
Operating Pressure Min | - |
Operating Pressure Max | - |
Contact Configuration | SPST-NO SPST-NC |
Sensor Mounting | Stud |
Electrical Connection | M12 Connector |
Product Range | - |
Pressure Switch W/ Display, Spst, 24Vdc | Newark Electronics |
Press Sensor, 6000bar Max Press, 24 V, IP65, IP67, IP69K, M12 Process Connection | Telemecanique Sensors ZMLPA1P2SW | RS Americas |
PRESSURE SWITCH W/ DISPLAY, SPST, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a ZMLPA1P2SW?
Additional datasheets, footprints and schematics for ZMLPA1P2SW are listed on our Part Details page. You can also find images and similar parts to ZMLPA1P2SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMLPA1P2SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMLPA1P2SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMLPA1P2SW fall under?
The ZMLPA1P2SW is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZMLPA1P2SW when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMLPA1P2SW you can contact the distributor directly for product support, shipping queries etc.
Is the ZMLPA1P2SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMLPA1P2SW have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ZMLPA1P2SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMLPA1P2SW often in real-time on the comparison pages.
What if I can't find stock of ZMLPA1P2SW?
You can fill out our help required form which you can use to request a quote for ZMLPA1P2SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.