Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | ZM Series |
---|---|
LED Color | Warm White |
CCT | 3000K |
Luminous Flux @ Test | 35lm |
Supply Voltage | 12V |
Forward Current @ Test | 45mA |
RoHS Compliant | Yes |
Led Module, 3-Ch, Warm White | Newark Electronics |
Where can I find additional details, specifications and documents for a ZM-1968-WW?
Additional datasheets, footprints and schematics for ZM-1968-WW are listed on our Part Details page. You can also find images and similar parts to ZM-1968-WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM-1968-WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM-1968-WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM-1968-WW fall under?
The ZM-1968-WW is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to ZM-1968-WW when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM-1968-WW you can contact the distributor directly for product support, shipping queries etc.
Is the ZM-1968-WW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZM-1968-WW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZM-1968-WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM-1968-WW often in real-time on the comparison pages.
What if I can't find stock of ZM-1968-WW?
You can fill out our help required form which you can use to request a quote for ZM-1968-WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.