Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 13.2V |
PWM Input Frequency | 1MHz |
Digital IC Case | QFN |
No. of Pins | 21Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic, Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a ZL9101MIRZ?
Additional datasheets, footprints and schematics for ZL9101MIRZ are listed on our Part Details page. You can also find images and similar parts to ZL9101MIRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZL9101MIRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZL9101MIRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZL9101MIRZ fall under?
The ZL9101MIRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ZL9101MIRZ when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZL9101MIRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ZL9101MIRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZL9101MIRZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZL9101MIRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZL9101MIRZ often in real-time on the comparison pages.
What if I can't find stock of ZL9101MIRZ?
You can fill out our help required form which you can use to request a quote for ZL9101MIRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.