Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
PWM Input Frequency | 1.334MHz |
Digital IC Case | QFN |
No. of Pins | 44Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ZL8801ALAFTK?
Additional datasheets, footprints and schematics for ZL8801ALAFTK are listed on our Part Details page. You can also find images and similar parts to ZL8801ALAFTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZL8801ALAFTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZL8801ALAFTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZL8801ALAFTK fall under?
The ZL8801ALAFTK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ZL8801ALAFTK when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZL8801ALAFTK you can contact the distributor directly for product support, shipping queries etc.
Is the ZL8801ALAFTK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZL8801ALAFTK have stock available?
There is no stock from authorised distributors for ZL8801ALAFTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZL8801ALAFTK often in real-time on the comparison pages.
What if I can't find stock of ZL8801ALAFTK?
You can fill out our help required form which you can use to request a quote for ZL8801ALAFTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.