Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
PWM Input Frequency | 1.334MHz |
Digital IC Case | QFN |
No. of Pins | 44Pins |
RoHS Compliant | Yes |
Digital Dc/Dc Controller, Dual Ph, Qfn44 | Newark Electronics |
Where can I find additional details, specifications and documents for a ZL8801ALAFT7A?
Additional datasheets, footprints and schematics for ZL8801ALAFT7A are listed on our Part Details page. You can also find images and similar parts to ZL8801ALAFT7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZL8801ALAFT7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZL8801ALAFT7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZL8801ALAFT7A fall under?
The ZL8801ALAFT7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to ZL8801ALAFT7A when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZL8801ALAFT7A you can contact the distributor directly for product support, shipping queries etc.
Is the ZL8801ALAFT7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZL8801ALAFT7A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ZL8801ALAFT7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZL8801ALAFT7A often in real-time on the comparison pages.
What if I can't find stock of ZL8801ALAFT7A?
You can fill out our help required form which you can use to request a quote for ZL8801ALAFT7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.