Status: | Active |
---|---|
Series: | ZL30253 |
RoHS: | Compliant |
CREATE AND SAMPLE YOUR CUSTOM ZL30253 HERE
The ZL30253 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals. Output jitter is typically 0.16 to 0.28ps RMS (12kHz to 20MHz). Automatic self-configuration from internal EEPROM allows clock signals to be available immediately after power-up or reset.
Three Input Clocks |
---|
Two Differential/CMOS inputs |
One single-ended/CMOS input |
Any input frequency from 1kHz to 1250MHz (1kHz to 300MHz for CMOS) |
Inputs continually monitored for activity and frequency accuracy |
Automatic or manual reference switching |
Low-Bandwidth DPLL |
---|
Programmable bandwidth, 14Hz to 500Hz |
Attenuates jitter up to several UI |
Freerun or digital hold on loss of all inputs |
Digitally controlled phase adjust |
Low-Jitter Fractional-N APLL and 3 Outputs |
---|
Any Output Frequency from <1Hz to 1035MHz |
High-resolution fractional frequency conversion with 0ppm error |
Easy-to-configure, encapsulated design requires no external VCXO or loop filter components |
Each output has independent dividers |
Output Jitter Typically 0.16 to 0.28ps RMS (12kHz to 20MHz integration band) |
Outputs are CML or 2xCMOS, can interface to LVDS, LVPECL, HSTL, SSTL and HCSL |
In 2xCMOS mode, the P and N pins can be different frequencies (e.g. 125MHz and 25MHz) |
Per-output supply pin with CMOS output voltages from 1.5V to 3.3V |
Precise output alignment circuitry and per-output phase adjustment |
Per-output enable/disable and glitchless start/stop (stop high or low) |
General Features |
---|
Automatic self-configuration at power-up from internal EEPROM; up to four configurations, pin-selectable |
Numerically controlled oscillator mode |
Spread-spectrum modulation mode |
SPI or I2C processor Interface |
Tiny 5x5mm QFN package |
Easy-to-use evaluation software |
ZL30253 can be ordered with up to four user-defined, factory-programmed device configurations |
Type | Single Channel |
---|---|
DPLLs or Paths | 1 |
DPLL Bandwidth (Hz) | 14 – 500 |
Inputs | 1 XTAL/SE, 3 D/SE |
Diff Outputs | 3 |
CMOS Outputs | 6 |
Low-Jitter Synthesizers | 1 |
General Purpose Synthsizers | 0 |
Typical Jitter (12kHz-20MHz) fs RMS | 160 |
Diff InputFreq. Range | 1 kHz–1250 M |
Output Freq Range | <1 Hz–1035 M |
NV Memory | Int EE |
NCO ppb | 0.01 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (490) |
Data Sheets |
---|
ZL30252/ZL30253 Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0701 |
Shipping Weight (kg) | 0.571429 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1mm |
Soldering Composition | Matte Tin |
3 In/Out Any Rate Clk Mult & Jitter Att W/ Eeprom 32 Vqfn 5X5X1Mm Tray Rohs Compliant: Yes |Microchip ZL30253LDG1 | Newark Electronics |
3-Input, 3-Output Any-to-Any Clock Multiplier and Jitter Attenuator ICs | Future Electronics |
Programmable PLL Clock Multiplier/Attenuator Single 14Hz to 500Hz 32-Pin QFN Tray | Avnet America |
3-In 3-Out Any-Rate Clk Multiplier/JA/EE | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a ZL30253LDG1?
Additional datasheets, footprints and schematics for ZL30253LDG1 are listed on our Part Details page. You can also find images and similar parts to ZL30253LDG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZL30253LDG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZL30253LDG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZL30253LDG1 fall under?
The ZL30253LDG1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ZL30253LDG1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZL30253LDG1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZL30253LDG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ZL30253LDG1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ZL30253LDG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZL30253LDG1 often in real-time on the comparison pages.
What if I can't find stock of ZL30253LDG1?
You can fill out our help required form which you can use to request a quote for ZL30253LDG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.