Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 50.8mm |
Length - Metric | 15.2m |
Length - Imperial | 50ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Split Sleeving |
Body Material | PET (Polyester) |
Cable Diameter Max | 50.8mm |
Cable Diameter Min | 25.4mm |
Colour | Black |
For Use With | Cable Hoses and Wire |
Length | 15.2m |
Material | Polyester |
Reel Length (Imperial) | 50ft |
Reel Length (Metric) | 15.2m |
Where can I find additional details, specifications and documents for a ZIPGRP11/2 BK007?
Additional datasheets, footprints and schematics for ZIPGRP11/2 BK007 are listed on our Part Details page. You can also find images and similar parts to ZIPGRP11/2 BK007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZIPGRP11/2 BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZIPGRP11/2 BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZIPGRP11/2 BK007 fall under?
The ZIPGRP11/2 BK007 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZIPGRP11/2 BK007 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZIPGRP11/2 BK007 you can contact the distributor directly for product support, shipping queries etc.
Is the ZIPGRP11/2 BK007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZIPGRP11/2 BK007 have stock available?
There is no stock from authorised distributors for ZIPGRP11/2 BK007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZIPGRP11/2 BK007 often in real-time on the comparison pages.
What if I can't find stock of ZIPGRP11/2 BK007?
You can fill out our help required form which you can use to request a quote for ZIPGRP11/2 BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.