Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0202
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0202 |
37,780
|
Buy Now | |
element14 | US$0.08 |
67,935
|
Buy Now | |
Farnell | US$0.06 |
65,435
|
Buy Now | |
Newark Electronics | US$0.0430 |
62,940
|
Buy Now | |
Chip One Stop | US$0.0225 |
58,840
|
Buy Now | |
TTI Europe | US$0.0229 |
57,000
|
Buy Now | |
Future Electronics | US$0.0295 |
31,000
|
Buy Now | |
Heilind Electronics | US$0.0408 |
12,837
|
Buy Now | |
CoreStaff | US$0.0390 |
6,000
|
Buy Now | |
Distrelec | US$0.09 |
3,008
|
Buy Now | |
Heilind Electronics Asia | US$0.0408 |
2,567
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0405 |
2,560
|
Buy Now | |
Amar Radio Corporation | - |
2,000
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | ZH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | SZH-002T-P0.5 Crimp Contacts |
No. of Positions | 5Ways |
HOUSING, RECEPTACLE, ZH,5WAY, 1.5MM | element14 |
Rcpt Housing, 5Pos, 1Row, 1.5Mm | Newark Electronics |
PITCH1.5MM,1A,AWG#32-#26 | TTI Europe |
ZH-2.5mm Receptacle Housing 5 way | RS |
ZH Series 5 Position Single Row 1.50 mm Pitch Free Hanging Receptacle | Future Electronics |
ZH HOUSING CONNECTOR | Heilind Electronics |
JST Crimp housing Receptacle / Socket 5 Positions 1.5mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZHR-5?
Additional datasheets, footprints and schematics for ZHR-5 are listed on our Part Details page. You can also find images and similar parts to ZHR-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHR-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHR-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHR-5 fall under?
The ZHR-5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ZHR-5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHR-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHR-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHR-5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for ZHR-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHR-5 often in real-time on the comparison pages.
What if I can't find stock of ZHR-5?
You can fill out our help required form which you can use to request a quote for ZHR-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.