Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Compliant |
Product Range | ZE Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 1.5mm |
For Use With | SZE Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Housing, Receptacle, Crimp, 1.5Mm, 7Way | Newark Electronics |
ZE-1.5mm Receptacle Housing 7 way | RS |
Where can I find additional details, specifications and documents for a ZER-07V-S?
Additional datasheets, footprints and schematics for ZER-07V-S are listed on our Part Details page. You can also find images and similar parts to ZER-07V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZER-07V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZER-07V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZER-07V-S fall under?
The ZER-07V-S is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to ZER-07V-S when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZER-07V-S you can contact the distributor directly for product support, shipping queries etc.
Is the ZER-07V-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ZER-07V-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for ZER-07V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZER-07V-S often in real-time on the comparison pages.
What if I can't find stock of ZER-07V-S?
You can fill out our help required form which you can use to request a quote for ZER-07V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.